Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | Black |
Connector Mounting | - |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Terminal |
Current Rating | 10A |
External Length / Height | 46mm |
Where can I find additional details, specifications and documents for a L1361/1/BLACK?
Additional datasheets, footprints and schematics for L1361/1/BLACK are listed on our Part Details page. You can also find images and similar parts to L1361/1/BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1361/1/BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1361/1/BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1361/1/BLACK fall under?
The L1361/1/BLACK is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to L1361/1/BLACK when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1361/1/BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the L1361/1/BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1361/1/BLACK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L1361/1/BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1361/1/BLACK often in real-time on the comparison pages.
What if I can't find stock of L1361/1/BLACK?
You can fill out our help required form which you can use to request a quote for L1361/1/BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.