Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 25mA |
Forward Voltage | 2.2V |
Luminous Intensity | 2mcd |
No. of LEDs | - |
Display Size | 35mm x 6.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Array |
Green 5-seg LED lightbar, L-133CB/5GDT | RS |
Led Array 5 Elements Green | Newark Electronics |
Where can I find additional details, specifications and documents for a L-133CB/5GDT?
Additional datasheets, footprints and schematics for L-133CB/5GDT are listed on our Part Details page. You can also find images and similar parts to L-133CB/5GDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-133CB/5GDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-133CB/5GDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-133CB/5GDT fall under?
The L-133CB/5GDT is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-133CB/5GDT when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-133CB/5GDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-133CB/5GDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-133CB/5GDT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for L-133CB/5GDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-133CB/5GDT often in real-time on the comparison pages.
What if I can't find stock of L-133CB/5GDT?
You can fill out our help required form which you can use to request a quote for L-133CB/5GDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.