Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | 6.35mm |
Current Rating | 20mA |
Supply Voltage | 130V |
Lens Shape | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | 7.6mm |
Colour | Red |
External Length / Height | 14.5mm |
LED / Lamp Size | 7.6mm |
Panel Cutout Diameter | 6.35mm |
Panel Thickness Max | 6.35mm |
Supply Voltage V AC | 130V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mounting Hole Dia | 6.35mm |
---|---|
Current Rating | 20mA |
Supply Voltage | 130V |
Bulb Size | 7.6mm |
RoHS Compliant | Yes |
L104100 RED 110V | Rapid Electronics |
Indicator Lamp | Newark Electronics |
NEON INDICATOR, RED | element14 |
Incandescent Lamp, 6.35 mm, 20 mA, 130 V | Avnet Abacus |
Where can I find additional details, specifications and documents for a L104100NAF?
Additional datasheets, footprints and schematics for L104100NAF are listed on our Part Details page. You can also find images and similar parts to L104100NAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L104100NAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L104100NAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L104100NAF fall under?
The L104100NAF is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to L104100NAF when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L104100NAF you can contact the distributor directly for product support, shipping queries etc.
Is the L104100NAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L104100NAF have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for L104100NAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L104100NAF often in real-time on the comparison pages.
What if I can't find stock of L104100NAF?
You can fill out our help required form which you can use to request a quote for L104100NAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.