Status: | Unknown |
---|---|
Series: | 1041 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 6.3mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 1041 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Wire Lead |
Colour | Amber |
External Length / Height | 14.5mm |
Panel Cutout Diameter | 6.35mm |
Panel Thickness Max | 6.35mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 1041 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 6.3mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 1041 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
L104100 AMBER 230V | Rapid Electronics |
Neon Indicator, Amber | Newark Electronics |
Where can I find additional details, specifications and documents for a L104100NAB?
Additional datasheets, footprints and schematics for L104100NAB are listed on our Part Details page. You can also find images and similar parts to L104100NAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L104100NAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L104100NAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L104100NAB fall under?
The L104100NAB is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to L104100NAB when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L104100NAB you can contact the distributor directly for product support, shipping queries etc.
Is the L104100NAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L104100NAB have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for L104100NAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L104100NAB often in real-time on the comparison pages.
What if I can't find stock of L104100NAB?
You can fill out our help required form which you can use to request a quote for L104100NAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.