Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | 6.35mm |
Current Rating | 20mA |
Supply Voltage | 28V |
Lens Shape | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | 7.6mm |
Colour | Green |
External Length / Height | 14.5mm |
LED / Lamp Size | 7.6mm |
Panel Cutout Diameter | 6.3mm |
Panel Thickness Max | 6.3mm |
Supply Voltage V AC | 28V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mounting Hole Dia | 6.35mm |
---|---|
Current Rating | 20mA |
Supply Voltage | 28V |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | 7.6mm |
Colour | Green |
RoHS Compliant | Yes |
L104100 GREEN 24V | Rapid Electronics |
Filament Indicator, Green | Newark Electronics |
FILAMENT INDICATOR, GREEN | element14 |
Where can I find additional details, specifications and documents for a L104100FAI?
Additional datasheets, footprints and schematics for L104100FAI are listed on our Part Details page. You can also find images and similar parts to L104100FAI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L104100FAI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L104100FAI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L104100FAI fall under?
The L104100FAI is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to L104100FAI when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L104100FAI you can contact the distributor directly for product support, shipping queries etc.
Is the L104100FAI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L104100FAI have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for L104100FAI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L104100FAI often in real-time on the comparison pages.
What if I can't find stock of L104100FAI?
You can fill out our help required form which you can use to request a quote for L104100FAI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.