Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Stud |
---|---|
Connector Type B | Stud |
Cable Length - Imperial | 9" |
Cable Length - Metric | 222.8mm |
Jacket Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | UL |
Cable Assembly Type | Earth Bonding Straps |
Colour | White |
External Depth | 278.6mm |
External Width | 12.7mm |
Fixing Centres | 215.9mm |
Flammability Rating | UL94V-0 |
Ground Terminals | Stud |
Lead Length | 228.6mm |
Earth Strap, 228.6Mm | Newark Electronics |
EARTH STRAP, 228.6MM | element14 |
Where can I find additional details, specifications and documents for a L-1011-9?
Additional datasheets, footprints and schematics for L-1011-9 are listed on our Part Details page. You can also find images and similar parts to L-1011-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-1011-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-1011-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-1011-9 fall under?
The L-1011-9 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to L-1011-9 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-1011-9 you can contact the distributor directly for product support, shipping queries etc.
Is the L-1011-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-1011-9 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L-1011-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-1011-9 often in real-time on the comparison pages.
What if I can't find stock of L-1011-9?
You can fill out our help required form which you can use to request a quote for L-1011-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.