Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Legend |
---|---|
Label Dimensions | 12.7mm x 12.7mm |
Label Material | Vinyl |
Label Colour | Green on White |
Pack Quantity | 660 |
Product Range | - |
Label Size | 12.7mm x 12.7mm |
Legend | CAL |
CALIBRATION LABELS, VINYL, 12.7MM W | Farnell |
Calibration Labels, Vinyl, 12.7Mm W | Newark Electronics |
Where can I find additional details, specifications and documents for a L05GR?
Additional datasheets, footprints and schematics for L05GR are listed on our Part Details page. You can also find images and similar parts to L05GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L05GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L05GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L05GR fall under?
The L05GR is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to L05GR when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L05GR you can contact the distributor directly for product support, shipping queries etc.
Is the L05GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L05GR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L05GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L05GR often in real-time on the comparison pages.
What if I can't find stock of L05GR?
You can fill out our help required form which you can use to request a quote for L05GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.