Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 9mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Average Bulb Life | 25000h |
Base Type | Wire Lead |
Colour | Red |
External Diameter | 10mm |
External Length / Height | 26mm |
Lamp Type | Neon |
Lead Length | 200mm |
Length | 26mm |
Lens Colour | Red |
Operating life Time | 25000h |
Panel Cutout Diameter | 9mm, 9mm |
Panel Thickness Max | 2.5mm |
Panel Thickness Min | 0.8mm |
Supply Voltage AC Max | 250V |
Supply Voltage AC Min | 200V |
Supply Voltage V AC | 230V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 9mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
SVHC | No SVHC (15-Jun-2015) |
RoHS Compliant | Yes |
L0569Aw Red Lens Fitted 230V Vde T90/Elektron/Arcolectric |Arcolectric (Bulgin Limited) L0569AWNAE | Newark Electronics |
Where can I find additional details, specifications and documents for a L0569AWNAE?
Additional datasheets, footprints and schematics for L0569AWNAE are listed on our Part Details page. You can also find images and similar parts to L0569AWNAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0569AWNAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0569AWNAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0569AWNAE fall under?
The L0569AWNAE is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to L0569AWNAE when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0569AWNAE you can contact the distributor directly for product support, shipping queries etc.
Is the L0569AWNAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0569AWNAE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L0569AWNAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0569AWNAE often in real-time on the comparison pages.
What if I can't find stock of L0569AWNAE?
You can fill out our help required form which you can use to request a quote for L0569AWNAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.