Status: | Unknown |
---|---|
Series: | 0177 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | - |
Illumination Colour | Red |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0177 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Wire Lead |
Colour | Red |
External Length / Height | 40mm |
Lens Diameter | 14mm |
Panel Cutout Diameter | 12.7mm |
Panel Thickness Max | 12mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 0177 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Illumination Colour | Red |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0177 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Wire |
RoHS Compliant | Yes |
Neon Indicator, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a L017700NAA?
Additional datasheets, footprints and schematics for L017700NAA are listed on our Part Details page. You can also find images and similar parts to L017700NAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L017700NAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L017700NAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L017700NAA fall under?
The L017700NAA is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to L017700NAA when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L017700NAA you can contact the distributor directly for product support, shipping queries etc.
Is the L017700NAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L017700NAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L017700NAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L017700NAA often in real-time on the comparison pages.
What if I can't find stock of L017700NAA?
You can fill out our help required form which you can use to request a quote for L017700NAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.