Status: | Unknown |
---|---|
Series: | 0067 Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 0067 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 0067 Series |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Product Range | 0067 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
12.7mm amber neon panel indicator,230Vac | RS |
Elektron/Arcolectric |Arcolectric (Bulgin Limited) L006700NAF | Newark Electronics |
Where can I find additional details, specifications and documents for a L006700NAF?
Additional datasheets, footprints and schematics for L006700NAF are listed on our Part Details page. You can also find images and similar parts to L006700NAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L006700NAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L006700NAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L006700NAF fall under?
The L006700NAF is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to L006700NAF when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L006700NAF you can contact the distributor directly for product support, shipping queries etc.
Is the L006700NAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L006700NAF have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for L006700NAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L006700NAF often in real-time on the comparison pages.
What if I can't find stock of L006700NAF?
You can fill out our help required form which you can use to request a quote for L006700NAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.