Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 20mcd |
No. of LEDs | 6LEDs |
LED Configuration | Bar Array |
RoHS Compliant | Yes |
Kingbright L-885/6IDT 10x16mm Red LED Light Bar | Rapid Electronics |
Led, Light Bar, 10 X 16Mm, Red | Newark Electronics |
LED Bars & Arrays | Sager |
Where can I find additional details, specifications and documents for a L-885/6IDT?
Additional datasheets, footprints and schematics for L-885/6IDT are listed on our Part Details page. You can also find images and similar parts to L-885/6IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-885/6IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-885/6IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-885/6IDT fall under?
The L-885/6IDT is listed under Optoelectronics & Displays > LED Products > Single Color LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-885/6IDT when available in the Single Color LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-885/6IDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-885/6IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L-885/6IDT have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Sager have stock available or on a lead time for L-885/6IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-885/6IDT often in real-time on the comparison pages.
What if I can't find stock of L-885/6IDT?
You can fill out our help required form which you can use to request a quote for L-885/6IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.