Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 8mcd |
No. of LEDs | 4LEDs |
LED Configuration | Bar Array |
RoHS Compliant | Yes |
Kingbright L-875/4YDT 10x10mm Yellow LED Light Bar | Rapid Electronics |
Led, Light Bar, 10 X 10Mm, Yellow | Newark Electronics |
LED 10x10 gelb-diffus | Boersig |
LED Bars & Arrays 10X10MM LED LIGHT BAR | Sager |
Where can I find additional details, specifications and documents for a L-875/4YDT?
Additional datasheets, footprints and schematics for L-875/4YDT are listed on our Part Details page. You can also find images and similar parts to L-875/4YDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-875/4YDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-875/4YDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-875/4YDT fall under?
The L-875/4YDT is listed under Optoelectronics & Displays > LED Products > Single Color LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-875/4YDT when available in the Single Color LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-875/4YDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-875/4YDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L-875/4YDT have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Boersig and Sager have stock available or on a lead time for L-875/4YDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-875/4YDT often in real-time on the comparison pages.
What if I can't find stock of L-875/4YDT?
You can fill out our help required form which you can use to request a quote for L-875/4YDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.