Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 8mcd |
No. of LEDs | 2LEDs |
Display Size | 5mm x 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.5V |
LED Configuration | Bar |
Luminous Intensity Typ | 8mcd |
Wavelength Typ | 627nm |
Light Bar, 2 Led, Red, 8Mcd | Newark Electronics |
LED Bars & Arrays RED DIFFUSED LED BAR | Sager |
Where can I find additional details, specifications and documents for a L-835/2IDT?
Additional datasheets, footprints and schematics for L-835/2IDT are listed on our Part Details page. You can also find images and similar parts to L-835/2IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-835/2IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-835/2IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-835/2IDT fall under?
The L-835/2IDT is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to L-835/2IDT when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-835/2IDT you can contact the distributor directly for product support, shipping queries etc.
Is the L-835/2IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-835/2IDT have stock available?
Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for L-835/2IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-835/2IDT often in real-time on the comparison pages.
What if I can't find stock of L-835/2IDT?
You can fill out our help required form which you can use to request a quote for L-835/2IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.