Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 20° |
---|---|
Diode Case Style | Radial Leaded |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.6V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Wavelength | 850nm |
Radiant Intensity | 40mW/Sr |
IR LED Round 5mm | RS |
INFRARED EMITTER, 850 NM, RADIAL LEADED | Farnell |
Where can I find additional details, specifications and documents for a L-7113SF7C?
Additional datasheets, footprints and schematics for L-7113SF7C are listed on our Part Details page. You can also find images and similar parts to L-7113SF7C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-7113SF7C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-7113SF7C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-7113SF7C fall under?
The L-7113SF7C is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to L-7113SF7C when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-7113SF7C you can contact the distributor directly for product support, shipping queries etc.
Is the L-7113SF7C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-7113SF7C have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for L-7113SF7C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-7113SF7C often in real-time on the comparison pages.
What if I can't find stock of L-7113SF7C?
You can fill out our help required form which you can use to request a quote for L-7113SF7C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.