Status: | Unknown |
---|---|
Series: | Hyper Red/ Blue/ Green |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 60° |
Lens Shape | Dome |
Forward Current / Colour | R 30mA G 30mA B 30mA |
Luminous Intensity / Colour | R 1cd G 1.7cd B 500mcd |
Forward Voltage / Colour | R 1.9V G 3.2V B 3.3V |
Wavelength / Colour | R 640nm G 520nm B 461nm |
Product Range | Hyper Red/ Blue/ Green |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED, MULTICOL., RGB 5MM, X-BRIGHT | element14 |
Led, Red/Green/Blue, 250Mcd/1.7Cd/500Mcd | Newark Electronics |
LED, MULTICOL., RGB 5MM, X-BRIGHT | Farnell |
LED 5mm RGB | RS |
Where can I find additional details, specifications and documents for a L-154A4SUREQBFZGEW?
Additional datasheets, footprints and schematics for L-154A4SUREQBFZGEW are listed on our Part Details page. You can also find images and similar parts to L-154A4SUREQBFZGEW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L-154A4SUREQBFZGEW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L-154A4SUREQBFZGEW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L-154A4SUREQBFZGEW fall under?
The L-154A4SUREQBFZGEW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L-154A4SUREQBFZGEW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L-154A4SUREQBFZGEW you can contact the distributor directly for product support, shipping queries etc.
Is the L-154A4SUREQBFZGEW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L-154A4SUREQBFZGEW have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for L-154A4SUREQBFZGEW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L-154A4SUREQBFZGEW often in real-time on the comparison pages.
What if I can't find stock of L-154A4SUREQBFZGEW?
You can fill out our help required form which you can use to request a quote for L-154A4SUREQBFZGEW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.