Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Tubing / Boot Colour | Transparent |
---|---|
Shrink Tubing / Boot Material | PVDF (Polyvinylidene Fluoride) |
Shrink Ratio | 2 |
I.D. Supplied - Metric | 1.6mm |
Length - Metric | 1.2m |
Heat Shrink Tubing, 1.6Mm Id, Pvdf, Trans, Pk Of 25 4Ft Pcs | Newark Electronics |
HEAT SHRINK TUBING, 1.6MM ID, PVDF, TRAN | element14 |
Where can I find additional details, specifications and documents for a KYS-004-4025-CLR?
Additional datasheets, footprints and schematics for KYS-004-4025-CLR are listed on our Part Details page. You can also find images and similar parts to KYS-004-4025-CLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KYS-004-4025-CLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KYS-004-4025-CLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KYS-004-4025-CLR fall under?
The KYS-004-4025-CLR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to KYS-004-4025-CLR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KYS-004-4025-CLR you can contact the distributor directly for product support, shipping queries etc.
Is the KYS-004-4025-CLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KYS-004-4025-CLR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KYS-004-4025-CLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KYS-004-4025-CLR often in real-time on the comparison pages.
What if I can't find stock of KYS-004-4025-CLR?
You can fill out our help required form which you can use to request a quote for KYS-004-4025-CLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.