Status: | Unknown |
---|---|
Series: | TOPLED E1608 Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
Forward Current If | 20mA |
Forward Voltage | 2.3V |
Wavelength Typ | 589nm |
Luminous Intensity | 1.12cd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | TOPLED E1608 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a KY DELPS1.22-UGVI-36-J3S5?
Additional datasheets, footprints and schematics for KY DELPS1.22-UGVI-36-J3S5 are listed on our Part Details page. You can also find images and similar parts to KY DELPS1.22-UGVI-36-J3S5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KY DELPS1.22-UGVI-36-J3S5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KY DELPS1.22-UGVI-36-J3S5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KY DELPS1.22-UGVI-36-J3S5 fall under?
The KY DELPS1.22-UGVI-36-J3S5 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to KY DELPS1.22-UGVI-36-J3S5 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KY DELPS1.22-UGVI-36-J3S5 you can contact the distributor directly for product support, shipping queries etc.
Is the KY DELPS1.22-UGVI-36-J3S5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KY DELPS1.22-UGVI-36-J3S5 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for KY DELPS1.22-UGVI-36-J3S5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KY DELPS1.22-UGVI-36-J3S5 often in real-time on the comparison pages.
What if I can't find stock of KY DELPS1.22-UGVI-36-J3S5?
You can fill out our help required form which you can use to request a quote for KY DELPS1.22-UGVI-36-J3S5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.