Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Sensitivity Typ | 660mV/g |
Sensitivity Min | 640mV/g |
Sensitivity Max | 680mV/g |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
ACCELEROMETER, 3-AXIS, ANALOGUE, LGA-10 | Farnell |
Where can I find additional details, specifications and documents for a KXTC9-2050?
Additional datasheets, footprints and schematics for KXTC9-2050 are listed on our Part Details page. You can also find images and similar parts to KXTC9-2050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KXTC9-2050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KXTC9-2050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KXTC9-2050 fall under?
The KXTC9-2050 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KXTC9-2050 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KXTC9-2050 you can contact the distributor directly for product support, shipping queries etc.
Is the KXTC9-2050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KXTC9-2050 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KXTC9-2050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KXTC9-2050 often in real-time on the comparison pages.
What if I can't find stock of KXTC9-2050?
You can fill out our help required form which you can use to request a quote for KXTC9-2050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.