Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 40g |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Sensitivity Typ | 30mV/g |
Sensitivity Min | 33mV/g |
Sensitivity Max | 36mV/g |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
MEMS ACCELEROMETERS, 40G | Farnell |
Mems Accelerometers, 40G | Newark Electronics |
Where can I find additional details, specifications and documents for a KX220-1072?
Additional datasheets, footprints and schematics for KX220-1072 are listed on our Part Details page. You can also find images and similar parts to KX220-1072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KX220-1072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KX220-1072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KX220-1072 fall under?
The KX220-1072 is listed under Kionix Parts.
Can I view similar or alternative parts?
You can view similar parts to KX220-1072 when available in the Kionix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KX220-1072 you can contact the distributor directly for product support, shipping queries etc.
Is the KX220-1072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KX220-1072 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for KX220-1072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KX220-1072 often in real-time on the comparison pages.
What if I can't find stock of KX220-1072?
You can fill out our help required form which you can use to request a quote for KX220-1072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.