Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 12Pins |
Sensitivity Typ | 16counts 32counts 64counts 4096counts/g 8192counts/g 16384counts/g |
Sensitivity Min | 15counts 30counts 60counts 3850counts/g 7700counts/g 15401counts/g |
Sensitivity Max | 17counts 34counts 68counts 4342counts/g 8684counts/g 17367counts/g |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
MEMS ACCELEROMETERS, 2G/4G/8G | Farnell |
Where can I find additional details, specifications and documents for a KX127-1068?
Additional datasheets, footprints and schematics for KX127-1068 are listed on our Part Details page. You can also find images and similar parts to KX127-1068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KX127-1068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KX127-1068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KX127-1068 fall under?
The KX127-1068 is listed under Kionix Parts.
Can I view similar or alternative parts?
You can view similar parts to KX127-1068 when available in the Kionix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KX127-1068 you can contact the distributor directly for product support, shipping queries etc.
Is the KX127-1068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KX127-1068 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KX127-1068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KX127-1068 often in real-time on the comparison pages.
What if I can't find stock of KX127-1068?
You can fill out our help required form which you can use to request a quote for KX127-1068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.