Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.63
|
No stock
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Kionix |
Silicon Core Number | KX003-1077 |
Application Sub Type | Accelerometer - Three-Axis |
Kit Contents | Evaluation Board KX003-1077 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Where can I find additional details, specifications and documents for a KX003-1077-EVB0C0?
Additional datasheets, footprints and schematics for KX003-1077-EVB0C0 are listed on our Part Details page. You can also find images and similar parts to KX003-1077-EVB0C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KX003-1077-EVB0C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KX003-1077-EVB0C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KX003-1077-EVB0C0 fall under?
The KX003-1077-EVB0C0 is listed under Kionix Parts.
Can I view similar or alternative parts?
You can view similar parts to KX003-1077-EVB0C0 when available in the Kionix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KX003-1077-EVB0C0 you can contact the distributor directly for product support, shipping queries etc.
Is the KX003-1077-EVB0C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KX003-1077-EVB0C0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KX003-1077-EVB0C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KX003-1077-EVB0C0 often in real-time on the comparison pages.
What if I can't find stock of KX003-1077-EVB0C0?
You can fill out our help required form which you can use to request a quote for KX003-1077-EVB0C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.