Status: | Unknown |
---|---|
Series: | SYNIOS P2720 Series |
RoHS: | Unknown |
Product Range | SYNIOS P2720 Series |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 237lm |
CCT | - |
Forward Current If Max | 1A |
Forward Voltage @ Test | 2.97V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a KW DMLS31.SG-Z6MF7?
Additional datasheets, footprints and schematics for KW DMLS31.SG-Z6MF7 are listed on our Part Details page. You can also find images and similar parts to KW DMLS31.SG-Z6MF7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KW DMLS31.SG-Z6MF7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KW DMLS31.SG-Z6MF7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KW DMLS31.SG-Z6MF7 fall under?
The KW DMLS31.SG-Z6MF7 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to KW DMLS31.SG-Z6MF7 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KW DMLS31.SG-Z6MF7 you can contact the distributor directly for product support, shipping queries etc.
Is the KW DMLS31.SG-Z6MF7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KW DMLS31.SG-Z6MF7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KW DMLS31.SG-Z6MF7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KW DMLS31.SG-Z6MF7 often in real-time on the comparison pages.
What if I can't find stock of KW DMLS31.SG-Z6MF7?
You can fill out our help required form which you can use to request a quote for KW DMLS31.SG-Z6MF7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.