Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$50.10
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 15W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 650mA |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 650mA |
RoHS Compliant | Yes |
AC/DC Power Supply Dual-OUT 12V/-12V 0.65A/0.65A 15W 5-Pin | Avnet America |
Where can I find additional details, specifications and documents for a KWD15-1212.?
Additional datasheets, footprints and schematics for KWD15-1212. are listed on our Part Details page. You can also find images and similar parts to KWD15-1212. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KWD15-1212. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KWD15-1212. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KWD15-1212. fall under?
The KWD15-1212. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to KWD15-1212. when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KWD15-1212. you can contact the distributor directly for product support, shipping queries etc.
Is the KWD15-1212. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KWD15-1212. have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS Americas, RS and Newark Electronics have stock available or on a lead time for KWD15-1212..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KWD15-1212. often in real-time on the comparison pages.
What if I can't find stock of KWD15-1212.?
You can fill out our help required form which you can use to request a quote for KWD15-1212. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.