Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.69
|
2,953
in stock
|
Buy Now | |
Future Electronics
from US$6.80
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.53
|
805
in stock
|
Buy Now | |
Newark Electronics
from US$9.59
|
459
in stock
|
Buy Now | |
element14
from US$7.44
|
459
in stock
|
Buy Now | |
Farnell
from US$7.22
|
459
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$11.27
|
-
|
Buy Now | |
Avnet America
from US$7.32
|
-
|
Buy Now | |
RS Americas
from US$9.46
|
-
|
Buy Now | |
TTI Europe
from US$6.25
|
-
|
Buy Now | |
Richardson RFPD
from US$7.58
|
-
|
Buy Now | |
Sager
from US$9.08
|
-
|
Buy Now |
Eaton Ultra Capacitor, 1F, 5.5V | Distrelec |
KW Series 5.5 V 1 F ╪21.5 x 8.85 mm LS=5 mm Short Lead Coin Super Capacitor | Future Electronics |
Supercapacitor | Transfer Multisort Elektronik |
Supercapacitor, 1F, 5.5V, Edlc, Coin Rohs Compliant: Yes |Eaton Bussmann KW-5R5C105H-R | Newark Electronics |
SUPERCAPACITOR, 1F, 5.5V, EDLC, COIN | element14 |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
KW 1,0F 5,5V -20+80% 21,5x9/5 | Rutronik |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, 2000 hours @ 85°C, Radial Leaded | Avnet America |
C-pack With 3 cells, KW-1820, short lead | Eaton Electronics KW-5R5C105H-R | RS Americas |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitors / Ultracapacitors 1F 5.5V | Sager |
Where can I find additional details, specifications and documents for a KW-5R5C105H-R?
Additional datasheets, footprints and schematics for KW-5R5C105H-R are listed on our Part Details page. You can also find images and similar parts to KW-5R5C105H-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KW-5R5C105H-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KW-5R5C105H-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KW-5R5C105H-R fall under?
The KW-5R5C105H-R is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to KW-5R5C105H-R when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KW-5R5C105H-R you can contact the distributor directly for product support, shipping queries etc.
Is the KW-5R5C105H-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KW-5R5C105H-R have stock available?
Authorised distributors including Distrelec, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for KW-5R5C105H-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KW-5R5C105H-R often in real-time on the comparison pages.
What if I can't find stock of KW-5R5C105H-R?
You can fill out our help required form which you can use to request a quote for KW-5R5C105H-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.