Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Automatic |
No. of Ways | - |
Input Connection | PS/2 |
Output Connection | DB15 Female |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Grey |
External Depth | 100mm |
External Length / Height | 125mm |
External Width | 50mm |
Kit Contents Descriptive | KVM 4x Leads |
Resolution | 1920x1440 |
Switch, Kvm, Tower, W/Cables, 4Port | Newark Electronics |
SWITCH, KVM, TOWER, W/CABLES, 4PORT | element14 |
Where can I find additional details, specifications and documents for a KVM-404?
Additional datasheets, footprints and schematics for KVM-404 are listed on our Part Details page. You can also find images and similar parts to KVM-404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KVM-404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KVM-404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KVM-404 fall under?
The KVM-404 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to KVM-404 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KVM-404 you can contact the distributor directly for product support, shipping queries etc.
Is the KVM-404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KVM-404 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for KVM-404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KVM-404 often in real-time on the comparison pages.
What if I can't find stock of KVM-404?
You can fill out our help required form which you can use to request a quote for KVM-404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.