Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Automatic |
No. of Ways | - |
Input Connection | PS/2 |
Output Connection | DB15 Female |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Grey |
External Depth | 100mm |
External Length / Height | 125mm |
External Width | 50mm |
Kit Contents Descriptive | KVM 2x Leads |
Resolution | 1920x1440 |
Switch, Kvm, Tower, W/Cables, 5 Port | Newark Electronics |
SWITCH, KVM, TOWER, W/CABLES, 2PORT | element14 |
Where can I find additional details, specifications and documents for a KVM-402?
Additional datasheets, footprints and schematics for KVM-402 are listed on our Part Details page. You can also find images and similar parts to KVM-402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KVM-402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KVM-402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KVM-402 fall under?
The KVM-402 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to KVM-402 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KVM-402 you can contact the distributor directly for product support, shipping queries etc.
Is the KVM-402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KVM-402 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KVM-402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KVM-402 often in real-time on the comparison pages.
What if I can't find stock of KVM-402?
You can fill out our help required form which you can use to request a quote for KVM-402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.