Status: | Unknown |
---|---|
Series: | KVD Series |
RoHS: | Unknown |
Product Range | KVD Series |
---|---|
Enclosure Material | Stainless Steel |
Cooling Capacity | - |
External Height - Metric | 85mm |
External Width - Metric | 263mm |
External Depth - Metric | 102mm |
Water Condensate Evaporator, 123W, Ss | Newark Electronics |
Climate Control, Evaporator, Cooling, Condensate, Stainless Steel | Hammond Manufacturing KVDTX | RS Americas |
Where can I find additional details, specifications and documents for a KVDTX?
Additional datasheets, footprints and schematics for KVDTX are listed on our Part Details page. You can also find images and similar parts to KVDTX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KVDTX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KVDTX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KVDTX fall under?
The KVDTX is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to KVDTX when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KVDTX you can contact the distributor directly for product support, shipping queries etc.
Is the KVDTX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KVDTX have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for KVDTX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KVDTX often in real-time on the comparison pages.
What if I can't find stock of KVDTX?
You can fill out our help required form which you can use to request a quote for KVDTX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.