Status: | Unknown |
---|---|
Series: | KV Series |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.83
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.47
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$9.16
|
107
in stock
|
Buy Now | |
element14
from US$9.98
|
107
in stock
|
Buy Now | |
Farnell
from US$6.56
|
107
in stock
|
Buy Now | |
Distrelec
from US$7.11
|
82
in stock
|
Buy Now | |
RS Americas
from US$11.02
|
-
|
Buy Now | |
Toby Electronics
from US$5.71
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Connector: M16 | Transfer Multisort Elektronik |
Cabl,skt,IP40,8way,straight,solder,KV80 | RS |
Din Audio/Video Connector, Socket, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KV 80 | Newark Electronics |
SOCKET, DIN, STRAIGHT, 8WAY | element14 |
Lumberg Connect GmbH Cable Socket, 5A, 32V, 8 Poles, Socket | Distrelec |
Socket 8 0.75 sq. mm 4 to 6 mm 5 A 60 VAC PA GF -3 pF PC | Lumberg KV 80 | RS Americas |
Where can I find additional details, specifications and documents for a KV80?
Additional datasheets, footprints and schematics for KV80 are listed on our Part Details page. You can also find images and similar parts to KV80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV80 fall under?
The KV80 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV80 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV80 you can contact the distributor directly for product support, shipping queries etc.
Is the KV80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV80 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KV80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV80 often in real-time on the comparison pages.
What if I can't find stock of KV80?
You can fill out our help required form which you can use to request a quote for KV80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.