Status: | Unknown |
---|---|
Series: | KV Series |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.33
|
379
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.23
|
366
in stock
|
Buy Now | |
Conrad
from US$9.40
|
148
in stock
|
Buy Now | |
element14
from US$9.75
|
110
in stock
|
Buy Now | |
Farnell
from US$5.96
|
110
in stock
|
Buy Now | |
RS Americas
from US$7.18
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
54
in stock
|
Buy Now | |
Distrelec
from US$5.63
|
51
in stock
|
Buy Now | |
Toby Electronics
from US$5.46
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$6.29
|
9
in stock
|
Buy Now |
No. of Contacts | 7Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Cabl,skt,IP40,7way,straight,solder,KV70 | RS |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg-Products works for the different devices of everyday life for secure electric connections. This round connector with screw cap is for safe connection, despite its easy mounting. Suitable for Signal- and load currents max 5 A. compatible with IEC 60130-9. | Conrad |
SOCKET, DIN, STRAIGHT, 7WAY | element14 |
Circular Connector DIN Cable Socket Straight Flush Lock-Ring 7 Contact KV Series | Lumberg KV 70 | RS Americas |
Industrial Circular, Cable, Plug, 7Pos | Newark Electronics |
Lumberg Connect GmbH Cable Socket, 5A, 160V, 7 Poles, Socket | Distrelec |
Lumberg KV70 7-Pin DIN Female Socket IEC 60130-9 Cable Mount | Rapid Electronics |
Where can I find additional details, specifications and documents for a KV70?
Additional datasheets, footprints and schematics for KV70 are listed on our Part Details page. You can also find images and similar parts to KV70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV70 fall under?
The KV70 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV70 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV70 you can contact the distributor directly for product support, shipping queries etc.
Is the KV70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV70 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, element14 and Farnell have stock available or on a lead time for KV70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV70 often in real-time on the comparison pages.
What if I can't find stock of KV70?
You can fill out our help required form which you can use to request a quote for KV70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.