Status: | Unknown |
---|---|
Series: | KV Series |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.92
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
1,852
in stock
|
Buy Now | |
element14
from US$9.48
|
1,040
in stock
|
Buy Now | |
Farnell
from US$5.57
|
1,040
in stock
|
Buy Now | |
RS Americas
from US$6.42
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.67
|
182
in stock
|
Buy Now | |
Conrad
from US$8.55
|
80
in stock
|
Buy Now | |
Distrelec
from US$5.47
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$5.92
|
10
in stock
|
Buy Now | |
Rutronik
from US$6.02
|
-
|
Buy Now | |
Toby Electronics
from US$4.88
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Connector, Din, Receptacle, 5 Position | Newark Electronics |
SOCKET, DIN, STRAIGHT, 5WAY | element14 |
Cabl,skt,IP40,5way,strght,solder,KV50/6 | RS |
Conn Electrical Cbl Receptacle Socket Cont 5 Cond 5 Poles Solder 250V 5A IP40 | Lumberg KV 50/6 | RS Americas |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg-Products works for the different devices of everyday life for secure electric connections. This round connector with screw cap is for safe connection, despite its easy mounting. Suitable for Signal- and load currents max 5 A. compatible with IEC 60130-9. | Conrad |
Lumberg Connect GmbH Cable Socket, 5A, 160V, 5 Poles, Socket | Distrelec |
Lumberg KV50/6 5-Pin DIN Female Socket IEC 60130-9 Cable Mount | Rapid Electronics |
05P FEMALE CONNECTOR | Rutronik |
Where can I find additional details, specifications and documents for a KV50/6?
Additional datasheets, footprints and schematics for KV50/6 are listed on our Part Details page. You can also find images and similar parts to KV50/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV50/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV50/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV50/6 fall under?
The KV50/6 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV50/6 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV50/6 you can contact the distributor directly for product support, shipping queries etc.
Is the KV50/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV50/6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for KV50/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV50/6 often in real-time on the comparison pages.
What if I can't find stock of KV50/6?
You can fill out our help required form which you can use to request a quote for KV50/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.