Status: | Unknown |
---|---|
Series: | KV Series |
RoHS: | Unknown |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.19
|
97
in stock
|
Buy Now | |
Distrelec
from US$5.70
|
213
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
139
in stock
|
Buy Now | |
element14
from US$9.29
|
139
in stock
|
Buy Now | |
Farnell
from US$5.69
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.76
|
105
in stock
|
Buy Now | |
RS Americas
from US$6.91
|
72
in stock
|
Buy Now | |
Conrad
from US$8.55
|
59
in stock
|
Buy Now | |
Toby Electronics
from US$4.98
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Lumberg Connect GmbH Cable Socket, 5A, 32V, 5 Poles, Socket | Distrelec |
Connector, Din, Receptacle, 5 Position | Newark Electronics |
SOCKET, DIN, STRAIGHT, 5WAY | element14 |
Connector: M16 | Transfer Multisort Elektronik |
Cabl,skt,IP40,5way,straight,solder,KV50 | RS |
Socket 5 0.75 sq. mm 4 to 6 mm 5 A 60 VAC PA GF -3 pF PC | Lumberg KV 50 | RS Americas |
Lumberg-Products works for the different devices of everyday life for secure electric connections. This round connector with screw cap is for safe connection, despite its easy mounting. Suitable for Signal- and load currents max 5 A. compatible with IEC 60130-9. | Conrad |
Where can I find additional details, specifications and documents for a KV50?
Additional datasheets, footprints and schematics for KV50 are listed on our Part Details page. You can also find images and similar parts to KV50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV50 fall under?
The KV50 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV50 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV50 you can contact the distributor directly for product support, shipping queries etc.
Is the KV50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV50 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for KV50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV50 often in real-time on the comparison pages.
What if I can't find stock of KV50?
You can fill out our help required form which you can use to request a quote for KV50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.