Status: | Unknown |
---|---|
Series: | KV Series |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.60
|
322
in stock
|
Buy Now | |
element14
from US$7.57
|
1,980
in stock
|
Buy Now | |
Farnell
from US$5.13
|
1,980
in stock
|
Buy Now | |
RS Americas
from US$6.10
|
428
in stock
|
Buy Now | |
Conrad
from US$9.03
|
157
in stock
|
Buy Now | |
Distrelec
from US$4.97
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$6.39
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.44
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$5.38
|
14
in stock
|
Buy Now | |
Rutronik
from US$5.71
|
-
|
Buy Now | |
Toby Electronics
from US$4.65
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
SOCKET, DIN, STRAIGHT, 4WAY | element14 |
Connector circular din socket w/flush lock-ring 4 cont ip40 mate sv wsv sfv | Lumberg KV 40 | RS Americas |
Cabl,skt,IP40,4way,straight,solder,KV40 | RS |
Lumberg-Products works for the different devices of everyday life for secure electric connections. This round connector with screw cap is for safe connection, despite its easy mounting. Suitable for Signal- and load currents max 5 A. compatible with IEC 60130-9. | Conrad |
Lumberg Connect GmbH Cable Socket, 5A, 250V, 4 Poles, Socket | Distrelec |
Industrial Circular, Cable, Plug, 4Pos | Newark Electronics |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg KV40 4-Pin DIN Female Socket IEC 60130-9 Cable Mount | Rapid Electronics |
04P FEMALE CONNECTOR | Rutronik |
Where can I find additional details, specifications and documents for a KV40?
Additional datasheets, footprints and schematics for KV40 are listed on our Part Details page. You can also find images and similar parts to KV40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV40 fall under?
The KV40 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV40 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV40 you can contact the distributor directly for product support, shipping queries etc.
Is the KV40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV40 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Conrad have stock available or on a lead time for KV40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV40 often in real-time on the comparison pages.
What if I can't find stock of KV40?
You can fill out our help required form which you can use to request a quote for KV40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.