Status: | Unknown |
---|---|
Series: | KV Series |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.84
|
885
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
1,415
in stock
|
Buy Now | |
element14
from US$7.13
|
1,415
in stock
|
Buy Now | |
Farnell
from US$5.33
|
1,415
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
482
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.29
|
294
in stock
|
Buy Now | |
RS Americas
from US$5.90
|
173
in stock
|
Buy Now | |
Conrad
from US$8.52
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$5.87
|
27
in stock
|
Buy Now | |
Toby Electronics
from US$4.50
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | KV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg KV30 | Newark Electronics |
SOCKET, DIN, STRAIGHT, 3WAY | element14 |
Cabl,skt,IP40,3way,straight,solder,KV30 | RS |
Lumberg Connect GmbH Cable Socket, 5A, 250V, 3 Poles, Socket | Distrelec |
Connector: M16 | Transfer Multisort Elektronik |
Socket 3 0.75 sq. mm 4 to 6 mm 5 A 250 VAC PA GF -2 pF PC | Lumberg KV 30 | RS Americas |
Lumberg-Products works for the different devices of everyday life for secure electric connections. This round connector with screw cap is for safe connection, despite its easy mounting. Suitable for Signal- and load currents max 5 A. compatible with IEC 60130-9. | Conrad |
Lumberg KV30 3-Pin DIN Female Socket IEC 60130-9 Cable Mount | Rapid Electronics |
Where can I find additional details, specifications and documents for a KV30?
Additional datasheets, footprints and schematics for KV30 are listed on our Part Details page. You can also find images and similar parts to KV30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV30 fall under?
The KV30 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV30 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV30 you can contact the distributor directly for product support, shipping queries etc.
Is the KV30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for KV30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV30 often in real-time on the comparison pages.
What if I can't find stock of KV30?
You can fill out our help required form which you can use to request a quote for KV30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.