Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.94
|
91
in stock
|
Buy Now | |
element14
from US$14.13
|
344
in stock
|
Buy Now | |
Farnell
from US$10.53
|
344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.92
|
44
in stock
|
Buy Now | |
RS Americas
from US$14.62
|
12
in stock
|
Buy Now | |
Distrelec
from US$10.72
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$18.62
|
-
|
Buy Now |
No. of Contacts | 12Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
SOCKET, DIN, STRAIGHT, 12WAY | element14 |
Cabl,skt,IP40,12way,strght,solder,KV120 | RS |
Connector: M16 | Transfer Multisort Elektronik |
Conn, Electrical, Cbl Receptacle, Socket Cont,12 Cond,12 Poles, Solder,60V,5A, IP40 | Lumberg KV 120 | RS Americas |
Lumberg Connect GmbH Cable Socket, 3A, 160V, 12 Poles, Socket | Distrelec |
Industrial Circular, Cable, Plug, 12Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a KV 120?
Additional datasheets, footprints and schematics for KV 120 are listed on our Part Details page. You can also find images and similar parts to KV 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KV 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KV 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KV 120 fall under?
The KV 120 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to KV 120 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KV 120 you can contact the distributor directly for product support, shipping queries etc.
Is the KV 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KV 120 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for KV 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KV 120 often in real-time on the comparison pages.
What if I can't find stock of KV 120?
You can fill out our help required form which you can use to request a quote for KV 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.