Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$14.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.72
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$21.02
|
279
in stock
|
Buy Now | |
element14
from US$20.09
|
279
in stock
|
Buy Now | |
RS Americas
from US$21.11
|
212
in stock
|
Buy Now | |
Heilind Electronics
from US$22.70
|
98
in stock
|
Buy Now | |
TE Store
from US$52.07
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.70
|
32
in stock
|
Buy Now | |
Avnet America
from US$20.15
|
-
|
Buy Now | |
Carlton-Bates
from US$38.17
|
-
|
Buy Now | |
Farnell
from US$14.89
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 240VAC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 32VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 7.2kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Coil Current | 12mA |
Coil Voltage VAC Nom | 240V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
External Depth | 38.89mm |
External Height | 49.99mm |
External Length / Height | 49.99mm |
External Width | 35.71mm |
Nom Operating Power | 2.7VA |
Relay Type | Power - General Purpose |
Relay, 3Pdt, 240Vac, 32Vdc, 10A | Newark Electronics |
Relay, E-Mech, 3PDT, 10A, Ctrl-V 240AC, Vol-Rtg 120/28AC/DC, 11 Pin, KUP Series | TE Connectivity KUP-14A15-240 | RS Americas |
KUP-14A15-240=KU | Heilind Electronics |
KUP-14A15-240=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 7200 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUP-14A15-240 | Internal Number: 8-1393117-0 | TE Connectivity | TE Store |
Relay,E-Mech,GenPurp,3PDT,Cur-Rtg10A | RS |
Electromechanical Relay 3PDT 10A 240VAC 7.2KOhm Socket | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KUP-14A15-240?
Additional datasheets, footprints and schematics for KUP-14A15-240 are listed on our Part Details page. You can also find images and similar parts to KUP-14A15-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-14A15-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14A15-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-14A15-240 fall under?
The KUP-14A15-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-14A15-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14A15-240 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-14A15-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-14A15-240 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Heilind Electronics and TE Store have stock available or on a lead time for KUP-14A15-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-14A15-240 often in real-time on the comparison pages.
What if I can't find stock of KUP-14A15-240?
You can fill out our help required form which you can use to request a quote for KUP-14A15-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.