Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Prices starting from US$19.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.94
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$19.00
|
375
in stock
|
Buy Now | |
RS Americas
from US$22.07
|
273
in stock
|
Buy Now | |
Rapid Electronics
from US$24.88
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$27.04
|
121
in stock
|
Buy Now | |
element14
from US$23.16
|
121
in stock
|
Buy Now | |
Farnell
from US$27.09
|
121
in stock
|
Buy Now | |
Avnet America
from US$19.01
|
-
|
Buy Now | |
TE Store
from US$61.90
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, 3PDT, 15A, Ctrl-V 24DC, Vol-Rtg 277AC, 9 Pin, KUMP Series | TE Connectivity KUMP-14D18-24 | RS Americas |
General Purpose Relays 3PDT PLAIN 24VDC | Rapid Electronics |
Relay, 3Pdt, 277Vac, 32Vdc, 15A | Newark Electronics |
RELAY, 3PDT, 277VAC, 32VDC, 15A | element14 |
Relay,E-Mech,GenPurp,3PDT,Cur-Rtg15A | RS |
Electromechanical Relay 3PDT 15A 24VDC 472Ohm Plain Case | Avnet America |
KUMP-14D18-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1250 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1250 mW 472 Ω | Power Relay | Part Number: KUMP-14D18-24 | Internal Number: 9-1393116-1 | TE Connectivity | TE Store |
Relay, General Purpose | Carlton-Bates |
TYCO P&B ENCLOSED RELAY, 3 FOR | Relay Specialties |
Where can I find additional details, specifications and documents for a KUMP-14D18-24?
Additional datasheets, footprints and schematics for KUMP-14D18-24 are listed on our Part Details page. You can also find images and similar parts to KUMP-14D18-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-14D18-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-14D18-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-14D18-24 fall under?
The KUMP-14D18-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-14D18-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-14D18-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-14D18-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-14D18-24 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for KUMP-14D18-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-14D18-24 often in real-time on the comparison pages.
What if I can't find stock of KUMP-14D18-24?
You can fill out our help required form which you can use to request a quote for KUMP-14D18-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.