Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Prices starting from US$14.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.01
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$35.35
|
230
in stock
|
Buy Now | |
Chip One Stop
from US$25.00
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$21.80
|
83
in stock
|
Buy Now | |
element14
from US$22.84
|
83
in stock
|
Buy Now | |
Relay Specialties
from US$14.33
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.96
|
-
|
Buy Now | |
TE Store
from US$66.15
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24V |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
General Purpose Relays 3P PLN QC/SLDR 24VAC | Rapid Electronics |
Relay, 3Pdt, 277Vac, 32Vdc, 15A | Newark Electronics |
RELAY, 3PDT, 277VAC, 32VDC, 15A | element14 |
TYCO P&B ENCLOSED RELAY, 3 FOR | Relay Specialties |
Electromechanical Relay 3PDT 15A 24VAC 72Ohm Plain Case | Avnet America |
Special Order: KUMP-14A18-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.8 VA Coil Resistance: 72 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.8 VA | Power Relay | Part Number: KUMP-14A18-24 | Internal Number: 8-1393116-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KUMP-14A18-24?
Additional datasheets, footprints and schematics for KUMP-14A18-24 are listed on our Part Details page. You can also find images and similar parts to KUMP-14A18-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-14A18-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-14A18-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-14A18-24 fall under?
The KUMP-14A18-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-14A18-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-14A18-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-14A18-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-14A18-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for KUMP-14A18-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-14A18-24 often in real-time on the comparison pages.
What if I can't find stock of KUMP-14A18-24?
You can fill out our help required form which you can use to request a quote for KUMP-14A18-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.