Status: | Unknown |
---|---|
Series: | KUEP Series |
RoHS: | Unknown |
Prices starting from US$38.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.59
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$44.62
|
194
in stock
|
Buy Now | |
element14
from US$39.49
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$40.70
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$55.33
|
150
in stock
|
Buy Now | |
RS Americas
from US$38.67
|
93
in stock
|
Buy Now | |
TE Store
from US$91.77
|
50
in stock
|
Buy Now | |
Avnet America
from US$51.32
|
-
|
Buy Now | |
Carlton-Bates
from US$38.13
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 10A |
Product Range | KUEP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Contact Voltage VDC | 32VDC |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 32VDC, 10A | element14 |
General Purpose Relays DPDT 10Amp GENERAL | Rapid Electronics |
Relay, Monostable Magnetic Coil System, 10A, 110VDC, 2 Form C, DPDT, KUEP Series | TE Connectivity KUEP-11D15-110 | RS Americas |
KUEP-11D15-110=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1800 mW Coil Resistance: 6720 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1800 mW 6720 Ω | Power Relay | Part Number: KUEP-11D15-110 | Internal Number: 8-1393113-5 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 10A 110VDC 6.72KOhm Plain Case | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B ENCLOSED RELAY WITH M | Relay Specialties |
Where can I find additional details, specifications and documents for a KUEP-11D15-110?
Additional datasheets, footprints and schematics for KUEP-11D15-110 are listed on our Part Details page. You can also find images and similar parts to KUEP-11D15-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUEP-11D15-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-11D15-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUEP-11D15-110 fall under?
The KUEP-11D15-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUEP-11D15-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-11D15-110 you can contact the distributor directly for product support, shipping queries etc.
Is the KUEP-11D15-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUEP-11D15-110 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rapid Electronics have stock available or on a lead time for KUEP-11D15-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUEP-11D15-110 often in real-time on the comparison pages.
What if I can't find stock of KUEP-11D15-110?
You can fill out our help required form which you can use to request a quote for KUEP-11D15-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.