Status: | Unknown |
---|---|
Series: | Caps for MCDTS2 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,979
in stock
|
Buy Now | |
element14
from US$0.07
|
14,979
in stock
|
Buy Now | |
Farnell
from US$0.07
|
14,979
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
635
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Multicomp MCDTS2 Series Tactile Switches |
---|---|
Actuator / Cap Colour | Blue |
Product Range | Caps for MCDTS2 Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Blue |
External Depth | 12mm |
External Diameter | 12mm |
External Width | 12mm |
Status: | Unknown |
---|---|
Series: | CAPS For MCDTS2 Series |
RoHS: | Compliant |
For Use With | Multicomp Pro MCDTS2 Series Tactile Switches |
---|---|
Actuator / Cap Colour | Blue |
Product Range | CAPS For MCDTS2 Series |
Lens Shape | Round |
RoHS Compliant | Yes |
Switch Cap | Newark Electronics |
CAP, ROUND, BLUE | element14 |
Where can I find additional details, specifications and documents for a KTSC-22B?
Additional datasheets, footprints and schematics for KTSC-22B are listed on our Part Details page. You can also find images and similar parts to KTSC-22B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTSC-22B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTSC-22B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTSC-22B fall under?
The KTSC-22B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTSC-22B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTSC-22B you can contact the distributor directly for product support, shipping queries etc.
Is the KTSC-22B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTSC-22B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for KTSC-22B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTSC-22B often in real-time on the comparison pages.
What if I can't find stock of KTSC-22B?
You can fill out our help required form which you can use to request a quote for KTSC-22B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.