Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0322
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0390
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now |
Resistor Case Style | 1210 [3225 Metric] |
---|---|
Resistance | 1.5Mohm |
Product Range | KTR Series |
Voltage Rating | 600V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Res, 1M5, 1%, 0.33W, 1210, Thick Film | Newark Electronics |
1.5 MOhms â–’1% 0.333W, 1/3W Chip Resistor 1210 | Future Electronics |
RES HIGH VOLTAGE 1210 1.5M OHM 1/3W 1% SMD | Avnet America |
RES, 1M5, 1%, 0.33W, 1210, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a KTR25JZPF1504?
Additional datasheets, footprints and schematics for KTR25JZPF1504 are listed on our Part Details page. You can also find images and similar parts to KTR25JZPF1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR25JZPF1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR25JZPF1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR25JZPF1504 fall under?
The KTR25JZPF1504 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to KTR25JZPF1504 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR25JZPF1504 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR25JZPF1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR25JZPF1504 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KTR25JZPF1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR25JZPF1504 often in real-time on the comparison pages.
What if I can't find stock of KTR25JZPF1504?
You can fill out our help required form which you can use to request a quote for KTR25JZPF1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.