Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0146
|
4,356
in stock
|
Buy Now | |
CoreStaff
from US$0.0200
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
-
|
Buy Now | |
Future Electronics
from US$0.0214
|
-
|
Buy Now | |
Avnet America
from US$0.0154
|
-
|
Buy Now | |
element14
from US$0.0228
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 3.3Mohm |
Product Range | KTR Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 3M3, 1%, 0805, Thick Film | Newark Electronics |
3.3 MOhms 1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q20 | Future Electronics |
RES HIGH VOLTAGE 0805 3.3M OHM 1/8W 1% SMD | Avnet America |
RES, 3M3, 1%, 0805, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a KTR10EZPF3304?
Additional datasheets, footprints and schematics for KTR10EZPF3304 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF3304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR10EZPF3304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF3304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR10EZPF3304 fall under?
The KTR10EZPF3304 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to KTR10EZPF3304 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF3304 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR10EZPF3304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR10EZPF3304 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KTR10EZPF3304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR10EZPF3304 often in real-time on the comparison pages.
What if I can't find stock of KTR10EZPF3304?
You can fill out our help required form which you can use to request a quote for KTR10EZPF3304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.