Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Tactile Keyboard Switches |
---|---|
Actuator / Cap Colour | Ivory |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Ivory |
External Depth | 10mm |
External Length / Height | 5.3mm |
External Width | 10mm |
Height Above Panel | 3.9mm |
Mounting Hole Dia | 8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Multicomp Pro Tactile Keyboard Switches |
---|---|
Actuator / Cap Colour | Ivory |
Actuator Height | 3.9mm |
Actuator Width | 10mm |
External Depth | 10mm |
External Width | 10mm |
RoHS Compliant | Yes |
Switch Cap | Newark Electronics |
CAP, SQUARE, IVORY | element14 |
Where can I find additional details, specifications and documents for a KTL-SAI?
Additional datasheets, footprints and schematics for KTL-SAI are listed on our Part Details page. You can also find images and similar parts to KTL-SAI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTL-SAI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTL-SAI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTL-SAI fall under?
The KTL-SAI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTL-SAI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTL-SAI you can contact the distributor directly for product support, shipping queries etc.
Is the KTL-SAI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTL-SAI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KTL-SAI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTL-SAI often in real-time on the comparison pages.
What if I can't find stock of KTL-SAI?
You can fill out our help required form which you can use to request a quote for KTL-SAI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.