Status: | Unknown |
---|---|
Series: | Limitron Series |
RoHS: | Unknown |
Prices starting from US$20.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.02
|
40
in stock
|
Buy Now | |
element14
from US$49.44
|
85
in stock
|
Buy Now | |
Farnell
from US$31.66
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$20.45
|
23
in stock
|
Buy Now | |
Carlton-Bates
from US$24.80
|
16
in stock
|
Buy Now | |
RS Americas
from US$42.06
|
6
in stock
|
Buy Now | |
Avnet America
from US$36.58
|
-
|
Buy Now | |
Sager
from US$35.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Limitron Series |
Breaking Capacity Current AC | 100kA |
Breaking Capacity | 100kA @ 600V AC |
Cartridge Fuse Material | Melamine |
Fuse Body Material | Melamine |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | Limitron Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Limitron Series |
Breaking Capacity Current AC | 100kA |
RoHS Compliant | Yes |
8A | RS |
Fuse, Fast Acting, 8A | Newark Electronics |
Fuse, Midget Standard | Carlton-Bates |
Fast Acting Fuse, Supplemental, 600VAC, 8A, KTK Series | Bussmann by Eaton KTK-8 | RS Americas |
Fuse Midget 8A 600V Fast 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600VAC 8A Fast Acting Limitron | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a KTK-8?
Additional datasheets, footprints and schematics for KTK-8 are listed on our Part Details page. You can also find images and similar parts to KTK-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTK-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTK-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTK-8 fall under?
The KTK-8 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTK-8 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTK-8 you can contact the distributor directly for product support, shipping queries etc.
Is the KTK-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTK-8 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for KTK-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTK-8 often in real-time on the comparison pages.
What if I can't find stock of KTK-8?
You can fill out our help required form which you can use to request a quote for KTK-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.