Status: | Unknown |
---|---|
Series: | Limitron Series |
RoHS: | Unknown |
Prices starting from US$20.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.80
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$20.53
|
211
in stock
|
Buy Now | |
element14
from US$36.17
|
211
in stock
|
Buy Now | |
Farnell
from US$25.80
|
211
in stock
|
Buy Now | |
Carlton-Bates
from US$23.68
|
149
in stock
|
Buy Now | |
Future Electronics
from US$33.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$34.92
|
-
|
Buy Now | |
RS Americas
from US$40.15
|
-
|
Buy Now | |
Sager
from US$34.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Limitron Series |
Breaking Capacity Current AC | 100kA |
Breaking Capacity | 100kA @ 600V AC |
Cartridge Fuse Material | Melamine |
Fuse Body Material | Melamine |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | KTK Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | KTK Series |
Breaking Capacity Current AC | 100kA |
RoHS Compliant | Yes |
Fuse, Fast Acting, 6A | Newark Electronics |
FUSE, FAST ACTING, 6A | element14 |
Fuse, Midget Standard | Carlton-Bates |
6A | RS |
KTK Series 600 VAC 6 A Holder Mount Fast Acting Fuse | Future Electronics |
Fuse Midget 6A 600V Fast 2-Pin Cartridge Holder Carton | Avnet America |
Fast Acting Fuse, Supplemental, 600VAC, 6A, KTK Series | Bussmann by Eaton KTK-6 | RS Americas |
Industrial & Electrical Fuses 600VAC 6A Fast Acting Limitron | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a KTK-6?
Additional datasheets, footprints and schematics for KTK-6 are listed on our Part Details page. You can also find images and similar parts to KTK-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTK-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTK-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTK-6 fall under?
The KTK-6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTK-6 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTK-6 you can contact the distributor directly for product support, shipping queries etc.
Is the KTK-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTK-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS have stock available or on a lead time for KTK-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTK-6 often in real-time on the comparison pages.
What if I can't find stock of KTK-6?
You can fill out our help required form which you can use to request a quote for KTK-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.