Status: | Unknown |
---|---|
Series: | Limitron Series |
RoHS: | Unknown |
Prices starting from US$14.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.04
|
205
in stock
|
Buy Now | |
element14
from US$47.23
|
207
in stock
|
Buy Now | |
Farnell
from US$14.18
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$24.20
|
82
in stock
|
Buy Now | |
Carlton-Bates
from US$29.80
|
34
in stock
|
Buy Now | |
RS Americas
from US$49.54
|
10
in stock
|
Buy Now | |
Avnet America
from US$43.96
|
-
|
Buy Now | |
Sager
from US$39.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Limitron Series |
Breaking Capacity Current AC | 100kA |
Breaking Capacity | 100kA @ 600V AC |
Cartridge Fuse Material | Melamine |
Fuse Body Material | Melamine |
Fuse Size Code | 5AG |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | Limitron Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Product Range | Limitron Series |
RoHS Compliant | Yes |
FUSE, FAST ACTING, 12A | element14 |
Fastacting midget fuse,10x38mm 0.5A 600V | RS |
Fuse, Fast Acting, 0.5A | Newark Electronics |
Fuse, Midget Standard | Carlton-Bates |
Fuse Fast Blow Midget Cartridge Holder Mount Clip Termination 600VAC 12A | Bussmann by Eaton KTK-12 | RS Americas |
Fuse Midget 12A 600V Fast 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600VAC .5A Fast Acting Limitron | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a KTK-1/2?
Additional datasheets, footprints and schematics for KTK-1/2 are listed on our Part Details page. You can also find images and similar parts to KTK-1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTK-1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTK-1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTK-1/2 fall under?
The KTK-1/2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTK-1/2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTK-1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the KTK-1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTK-1/2 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for KTK-1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTK-1/2 often in real-time on the comparison pages.
What if I can't find stock of KTK-1/2?
You can fill out our help required form which you can use to request a quote for KTK-1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.