KTDS-3534UV395B Kingbright Parts by Kingbright

LED HB ULTRA VIOLET 2.8W 395NM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
1,000 units
Buy Now
Logo for Farnell Farnell
98 units
Buy Now
Logo for Newark Electronics Newark Electronics
88 units
Buy Now
Logo for element14 element14
88 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
LED Colour Ultra Violet
Wavelength Typ 395nm
Viewing Angle 120°
Luminous Flux @ Test -
Forward Current If Max 700mA
Forward Current @ Test 500mA
Forward Voltage @ Test 3.4V
Luminous Intensity @ Test -
Power Dissipation Pd 2.8W
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Power @ Test 1.7W

Alternative Descriptions

Kingbright UV LED 395nm 3.4V 800mW 120° 1414 | Distrelec
LED, HB, ULTRA VIOLET, 2.8W, 395NM | Farnell
Led, Hb, Ultra Violet, 2.8W, 395Nm | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KTDS-3534UV395B?

Additional datasheets, footprints and schematics for KTDS-3534UV395B are listed on our Part Details page. You can also find images and similar parts to KTDS-3534UV395B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KTDS-3534UV395B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTDS-3534UV395B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KTDS-3534UV395B fall under?

The KTDS-3534UV395B is listed under Kingbright Parts.

Can I view similar or alternative parts?

You can view similar parts to KTDS-3534UV395B when available in the Kingbright Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KTDS-3534UV395B you can contact the distributor directly for product support, shipping queries etc.

Is the KTDS-3534UV395B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KTDS-3534UV395B have stock available?

Authorised distributors including Arrow Electronics, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for KTDS-3534UV395B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KTDS-3534UV395B often in real-time on the comparison pages.

What if I can't find stock of KTDS-3534UV395B?

You can fill out our help required form which you can use to request a quote for KTDS-3534UV395B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay