Status: | Unknown |
---|---|
Series: | Qualcomm Quick Charge 3 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Capacity | 10.05Ah |
---|---|
No. of Charging Ports | 1 Port |
Charging Amps | 3A |
External Depth | 64mm |
External Height | 104.5mm |
External Width | 28mm |
Product Range | Qualcomm Quick Charge 3 Series |
RoHS Compliant | NA |
Portable Rechargeable Battery, 10.05Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a KTB1?
Additional datasheets, footprints and schematics for KTB1 are listed on our Part Details page. You can also find images and similar parts to KTB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTB1 fall under?
The KTB1 is listed under Batteries & Chargers > Power Bank Chargers.
Can I view similar or alternative parts?
You can view similar parts to KTB1 when available in the Power Bank Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTB1 you can contact the distributor directly for product support, shipping queries etc.
Is the KTB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTB1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KTB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTB1 often in real-time on the comparison pages.
What if I can't find stock of KTB1?
You can fill out our help required form which you can use to request a quote for KTB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.