Status: | Unknown |
---|---|
Series: | KT7050 Series |
RoHS: | Unknown |
Frequency Nom | 19.2MHz |
---|---|
Oscillator Case | SMD, 7mm x 5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Product Range | KT7050 Series |
TCXO Oscillators | Rapid Electronics |
Where can I find additional details, specifications and documents for a KT7050A19200KGT33TAF.?
Additional datasheets, footprints and schematics for KT7050A19200KGT33TAF. are listed on our Part Details page. You can also find images and similar parts to KT7050A19200KGT33TAF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KT7050A19200KGT33TAF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT7050A19200KGT33TAF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KT7050A19200KGT33TAF. fall under?
The KT7050A19200KGT33TAF. is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KT7050A19200KGT33TAF. when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KT7050A19200KGT33TAF. you can contact the distributor directly for product support, shipping queries etc.
Is the KT7050A19200KGT33TAF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KT7050A19200KGT33TAF. have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for KT7050A19200KGT33TAF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KT7050A19200KGT33TAF. often in real-time on the comparison pages.
What if I can't find stock of KT7050A19200KGT33TAF.?
You can fill out our help required form which you can use to request a quote for KT7050A19200KGT33TAF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.