Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 Value Line |
Kit Application Type | Sensor |
Application Sub Type | Capacitive Touch Sensing |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Family Name | MSP430G2xx |
Kit Contents | Converter Board and ITO Glass Capacitive Touch Sensor |
Product Range | - |
Features | Capacitive Touch BoosterPack |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 Value Line |
Kit Application Type | Sensor |
Application Sub Type | Capacitive Touch |
Core Architecture | MSP430 |
RoHS Compliant | Yes |
BOOSTER PACK, EXTENSION MODULE, FOR MSP- | element14 |
Booster Pack, Extension Module, For Msp-Exp430G2 | Newark Electronics |
Where can I find additional details, specifications and documents for a KT35S430-S1?
Additional datasheets, footprints and schematics for KT35S430-S1 are listed on our Part Details page. You can also find images and similar parts to KT35S430-S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KT35S430-S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KT35S430-S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KT35S430-S1 fall under?
The KT35S430-S1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to KT35S430-S1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KT35S430-S1 you can contact the distributor directly for product support, shipping queries etc.
Is the KT35S430-S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KT35S430-S1 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for KT35S430-S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KT35S430-S1 often in real-time on the comparison pages.
What if I can't find stock of KT35S430-S1?
You can fill out our help required form which you can use to request a quote for KT35S430-S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.