Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
IC Interface Type | RMII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Packaging | Each |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Ports | 1Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 39.5mA |
Supply Voltage Range | 3.135V to 3.465V |
TXRX, PHY, 10/100, RMII, 3.3V, 32QFN | Farnell |
Where can I find additional details, specifications and documents for a KSZ8051RNL TR?
Additional datasheets, footprints and schematics for KSZ8051RNL TR are listed on our Part Details page. You can also find images and similar parts to KSZ8051RNL TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8051RNL TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8051RNL TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8051RNL TR fall under?
The KSZ8051RNL TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8051RNL TR when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8051RNL TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8051RNL TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8051RNL TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KSZ8051RNL TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8051RNL TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8051RNL TR?
You can fill out our help required form which you can use to request a quote for KSZ8051RNL TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.